Status: | Active |
---|---|
Series: | NCV33274A |
RoHS: | Compliant |
Prices starting from US$0.56
Input Offset Voltage Trimmed to 100 µV (Typ) |
Low Input Bias Current: 300 nA |
Low Input Offset Current: 3.0 nA |
High Input Resistance: 16 MΩ |
Low Noise: 18 nV/ (sq. root Hz) @ 1.0 kHz |
High Gain Bandwidth Product: 24 MHz @ 100 kHz |
High Slew Rate: 10 V/µs |
Power Bandwidth: 160 kHz |
Excellent Frequency Stability |
Unity Gain Stable: w/Capacitance Loads to 500 pF |
Large Output Voltage Swing: +14.1 V/ -14.6 V |
Low Total Harmonic Distortion: 0.003% |
Power Supply Drain Current: 2.15 mA per Amplifier |
Single or Split Supply Operation: +3.0 V to +36 V or +/-1.5 V to +/-18 V |
ESD Diodes Provide Added Protection to the Inputs |
Description | NCV33274A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Rail to Rail | No |
Channels | 4 |
VS Min (V) | 3 |
VS Max (V) | 36 |
Iq Typ (mA) | 2.15 |
VOS Max (mV) | 1 |
GBW Typ (MHz) | 24 |
SR Typ (V/µs) | 10 |
IO Typ (mA) | 37 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 18 |
Ibias Typ (pA) | 300000 |
CMRR Typ (dB) | 100 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 125 |
Package Type | SOIC-14 |
Op-Amp, 24Mhz, 10V/Us, Soic-24 | Newark Electronics |
OP-AMP, 24MHZ, 10V/US, SOIC-24 | element14 |
NCV33274 Series Single / Split Voltage Supply Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP ±18V/36V 14-Pin SOIC T/R | Avnet America |
OP Amp Quad GP �18V/36V 14-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCV33274ADR2G?
Additional datasheets, footprints and schematics for NCV33274ADR2G are listed on our Part Details page. You can also find images and similar parts to NCV33274ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV33274ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV33274ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV33274ADR2G fall under?
The NCV33274ADR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCV33274ADR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV33274ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV33274ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV33274ADR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV33274ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV33274ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCV33274ADR2G?
You can fill out our help required form which you can use to request a quote for NCV33274ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.