Status: | Active |
---|---|
Series: | NCV33202 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
281
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Voltage, Single Supply Operation (+1.8 V and Ground to +12 V and Ground) |
Input Voltage Range Includes both Supply Rails |
Output Voltage Swings within 50 mV of both Rails |
No Phase Reversal on the Output for Over-driven Input Signals |
High Output Current (ISC = 80 mA, Typ) |
Low Supply Current (ID = 0.9 mA, Typ) |
600 W Output Drive Capability |
Extended Operating Temperature Ranges (-40° to +105°C and -55° to +125°C) |
Typical Gain Bandwidth Product = 2.2 MHz |
Description | NCV33202 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 2 |
VS Min (V) | 1.8 |
VS Max (V) | 12 |
Iq Typ (mA) | 0.9 |
VOS Max (mV) | 6 |
GBW Typ (MHz) | 2 |
SR Typ (V/µs) | 1 |
IO Typ (mA) | 80 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 20 |
Ibias Typ (pA) | 80000 |
CMRR Typ (dB) | 90 |
Architecture | Bipolar |
Temperature Range (°C) | -55 to 125 |
Package Type | SOIC-8 |
NCV33202VDR2G, ANA LO-VOLT R-R DUAL OA | RS |
Ic,operational Amplifier,dual,bipolar,sop,8Pin,plastic Rohs Compliant: Yes |Onsemi NCV33202VDR2G | Newark Electronics |
NCV33202 Series 2.2 MHz Low Voltage, Rail-to-Rail Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O ±6V/12V 8-Pin SOIC N T/R | Avnet America |
NCV33202VDR2G, Dual Low Voltage Op Amp,2.2MHz Rail-Rail,1.8 to 12V,8-Pin SOIC | ON Semiconductor NCV33202VDR2G | RS Americas |
OP-AMP, AEC-Q100, 2.2MHZ, 1V/US, SOIC-8 | element14 |
OP Amp Dual GP R-R I/O �6V/12V 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCV33202VDR2G?
Additional datasheets, footprints and schematics for NCV33202VDR2G are listed on our Part Details page. You can also find images and similar parts to NCV33202VDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV33202VDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV33202VDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV33202VDR2G fall under?
The NCV33202VDR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCV33202VDR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV33202VDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV33202VDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV33202VDR2G have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCV33202VDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV33202VDR2G often in real-time on the comparison pages.
What if I can't find stock of NCV33202VDR2G?
You can fill out our help required form which you can use to request a quote for NCV33202VDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.