Status: | Active |
---|---|
Series: | NCV33152 |
RoHS: | Compliant |
Two Independent Channels with 1.5 A Totem Pole Outputs |
Output Rise and Fall Times of 15 ns with 1000 pF Load |
CMOS/LSTTL Compatible Inputs with Hysteresis |
Undervoltage Lockout with Hysteresis |
Low Standby Current |
Efficient High Frequency Operation |
Enhanced System Performance with Common Switching Regulator Control ICs |
Pb-Free Packages are Available |
Description | NCV33152 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | 20 |
VCC Max (V) | 18 |
Rise Time (ns) | 15 |
Fall Time (ns) | 36 |
Drive Source Current Typ (A) | 1.5 |
Drive Sink Current Typ (A) | 1.5 |
Turn On Prop. Delay Typ (ns) | 120 |
Turn Off Prop. Delay Typ (ns) | 120 |
Package Type | SOIC-8 |
NCV Series 1.5 A 20 V 100 kOhm SMT High Speed Dual MOSFET Driver - SOIC-8 | Future Electronics |
Mosfet Driver, Aec-Q100, Soic-8 | Newark Electronics |
MOSFET DRVR 1.5A 2-OUT High Speed Non-Inv 8-Pin SOIC N T/R | Avnet America |
MOSFET DRIVER, AEC-Q100, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCV33152DR2G?
Additional datasheets, footprints and schematics for NCV33152DR2G are listed on our Part Details page. You can also find images and similar parts to NCV33152DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV33152DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV33152DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV33152DR2G fall under?
The NCV33152DR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV33152DR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV33152DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV33152DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV33152DR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCV33152DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV33152DR2G often in real-time on the comparison pages.
What if I can't find stock of NCV33152DR2G?
You can fill out our help required form which you can use to request a quote for NCV33152DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.