NCV33064D-5R2G Power Management ICs - PMIC by ON Semiconductor

UNDER VOLTAGE SENSING CIRCUIT 10V 8-SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
No stock
Buy Now
Logo for element14
element14
from US$0.37
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Threshold Voltage 4.61V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1V
Supply Voltage Max 10V
Reset Type Active-Low
Digital IC Case SOIC
No. of Pins 8Pins
Delay Time -

Alternative Descriptions

Under Voltage Sensing Circuit 10V 8-Soic | Newark Electronics
Volt Supervisor Detect 8-Pin SOIC N T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV33064D-5R2G?

Additional datasheets, footprints and schematics for NCV33064D-5R2G are listed on our Part Details page. You can also find images and similar parts to NCV33064D-5R2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV33064D-5R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV33064D-5R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV33064D-5R2G fall under?

The NCV33064D-5R2G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to NCV33064D-5R2G when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV33064D-5R2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCV33064D-5R2G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCV33064D-5R2G have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for NCV33064D-5R2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV33064D-5R2G often in real-time on the comparison pages.

What if I can't find stock of NCV33064D-5R2G?

You can fill out our help required form which you can use to request a quote for NCV33064D-5R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay