Status: | Active |
---|---|
Series: | NCV33035 |
RoHS: | Compliant |
10 to 30 V Operation |
Undervoltage Lockout |
6.25 V Reference Capable of Supplying Sensor Power |
Fully Accessible Error Amplifier for Closed Loop Servo Applications |
High Current Drivers Can Control External 3-Phase MOSFET Bridge |
Cycle-By-Cycle Current Limiting |
Pinned-Out Current Sense Reference |
Internal Thermal Shutdown |
Selectable 60° /300° or 120° /240° Sensor Phasings |
Can Efficiently Control Brush DC Motors with External MOSFET H-Bridge |
Description | NCV33035 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Phase | 3 |
VM Min (V) | 10 |
VM Max (V) | 40 |
VCC Min (V) | 10 |
VCC Max (V) | 30 |
IO Max (A) | 0.1 |
IO Peak Max (A) | 0.1 |
Control Type | DC |
Package Type | SOIC−24 WB |
Motor Ctrl, Bldc, Wsoic-24 | Newark Electronics |
MOTOR CTRL, BLDC, WSOIC-24 | element14 |
MC Series 40 V Surface Mount Brushless DC Motor Controller - SOIC-24 | Future Electronics |
Brushless DC Motor Controller 24-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV33035DWR2G?
Additional datasheets, footprints and schematics for NCV33035DWR2G are listed on our Part Details page. You can also find images and similar parts to NCV33035DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV33035DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV33035DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV33035DWR2G fall under?
The NCV33035DWR2G is listed under Motor Control > Motor Drivers > Motor Drivers, Brushless.
Can I view similar or alternative parts?
You can view similar parts to NCV33035DWR2G when available in the Motor Drivers, Brushless range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV33035DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV33035DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV33035DWR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV33035DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV33035DWR2G often in real-time on the comparison pages.
What if I can't find stock of NCV33035DWR2G?
You can fill out our help required form which you can use to request a quote for NCV33035DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.