Status: | Active |
---|---|
Series: | NCV317M |
RoHS: | Compliant |
Prices starting from US$0.19
Output Adjustable between 1.2 V and 37 V |
Output Current in Excess of 500 mA |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting Constant with Temperature |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking many Fixed Voltages Standard Application |
Pb-Free Packages are Available |
Benefits |
---|
Wide output voltage range |
Applications |
---|
Automotive Audio and Infotainment |
Automotive Dashboard electronics |
Automotive Camera Displays |
Industrial |
End Products |
---|
Automotive Accessories |
Automotive Instrument Cluster |
Automotive |
Description | NCV317M, Vout: 4%; TJ = -40°C to 125°C |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 2.1 |
Iq Typ (mA) | 0.05 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | SOT-223-4 / TO-261-4D |
Linear Volt Reg, Aec-Q100, 0.5A, Sot-223 Rohs Compliant: Yes |Onsemi NCV317MBSTT3G | Newark Electronics |
LINEAR VOLT REG, AEC-Q100, 0.5A, SOT-223 | Farnell |
Linear Voltage Regulators ANA 500MA ADJUST OUT VREG | Future Electronics |
LDO Regulator Pos 1.2V to 37V 0.25A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV317MBSTT3G?
Additional datasheets, footprints and schematics for NCV317MBSTT3G are listed on our Part Details page. You can also find images and similar parts to NCV317MBSTT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV317MBSTT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV317MBSTT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV317MBSTT3G fall under?
The NCV317MBSTT3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV317MBSTT3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV317MBSTT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV317MBSTT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV317MBSTT3G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for NCV317MBSTT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV317MBSTT3G often in real-time on the comparison pages.
What if I can't find stock of NCV317MBSTT3G?
You can fill out our help required form which you can use to request a quote for NCV317MBSTT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.