Status: | Active |
---|---|
Series: | NCV317M |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Adjustable between 1.2 V and 37 V |
Output Current in Excess of 500 mA |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting Constant with Temperature |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking many Fixed Voltages Standard Application |
Pb-Free Packages are Available |
Benefits |
---|
Wide output voltage range |
Applications |
---|
Automotive Audio and Infotainment |
Automotive Dashboard electronics |
Automotive Camera Displays |
Industrial |
End Products |
---|
Automotive Accessories |
Automotive Instrument Cluster |
Automotive |
Description | NCV317M, Vout: 2%; TJ = -40°C to 125°C |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 2.1 |
Iq Typ (mA) | 0.05 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | DPAK-3 |
NCV317MABDTRKG, 500MA ADJUST OUT VREG | RS |
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant: Yes |Onsemi NCV317MABDTRKG | Newark Electronics |
NCV317M Series 500 mA 1.2 to 37 V Adjustable Output Voltage Regulator - TO-252 | Future Electronics |
LDO Regulator Pos 1.2V to 37V 0.25A 3-Pin(2+Tab) DPAK T/R | Avnet America |
NCV317MABDTRKG, Single Linear Voltage Regulator,900mA Adjustable 40V,3-Pin DPAK | ON Semiconductor NCV317MABDTRKG | RS Americas |
LINEAR VOLT REG, AUTO, 1.2-37V, TO252 | Farnell |
Where can I find additional details, specifications and documents for a NCV317MABDTRKG?
Additional datasheets, footprints and schematics for NCV317MABDTRKG are listed on our Part Details page. You can also find images and similar parts to NCV317MABDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV317MABDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV317MABDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV317MABDTRKG fall under?
The NCV317MABDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV317MABDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV317MABDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV317MABDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV317MABDTRKG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCV317MABDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV317MABDTRKG often in real-time on the comparison pages.
What if I can't find stock of NCV317MABDTRKG?
You can fill out our help required form which you can use to request a quote for NCV317MABDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.