NCV317BTG Linear Regulators (LDO) by ON Semiconductor

Linear Voltage Regulator, 1.5 A, Ultra-High PSRR

Status: Unknown
Series: NCV317
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM317 Low Dropout (LDO) Linear Voltage Regulator is an adjustable 3-terminal positive LDO voltage regulator capable of supplying in excess of 1.5 A over an output voltage range of 1.2 V to 37 V. This voltage regulator is exceptionally easy to use and requires only two external resistors to set the output voltage. Further, it employs internal current limiting, thermal shutdown and safe area compensation, making it essentially blow-out proof. The LM317 serves a wide variety of applications including local, on card regulation. This device can also be used to make a programmable output regulator, or by connecting a fixed resistor between the adjustment and output, the LM317 can be used as a precision current regulator.

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
-
Buy Now
Logo for element14
element14
from US$1.17
-
Buy Now

Features

Output Current in Excess of 1.5 A
Output Adjustable between 1.2 V and 37 V
Internal Thermal Overload Protection
Internal Short Circuit Current Limiting Constant with Temperature
Output Transistor Safe-Area Compensation
Floating Operation for High Voltage Applications
Eliminates Stocking many Fixed Voltages Standard Application
Automotive Device for Wide Temperature Range - NCV317
Pb-Free Packages are Available

Specifications

Compliance AEC Qualified PPAP Capable Pb-free Halide free

Alternative Descriptions

Linear Volt Reg, Aec-Q100, 1.5A, To263-3 | Newark Electronics
LINEAR VOLT REG, AEC-Q100, 1.5A, TO263-3 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV317BTG?

Additional datasheets, footprints and schematics for NCV317BTG are listed on our Part Details page. You can also find images and similar parts to NCV317BTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV317BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV317BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV317BTG fall under?

The NCV317BTG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCV317BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV317BTG you can contact the distributor directly for product support, shipping queries etc.

Is the NCV317BTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCV317BTG have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NCV317BTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV317BTG often in real-time on the comparison pages.

What if I can't find stock of NCV317BTG?

You can fill out our help required form which you can use to request a quote for NCV317BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay