Status: | Active |
---|---|
Series: | NCV317 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
888
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
5,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 1.5 A |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting Constant with Temperature |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking many Fixed Voltages Standard Application |
Automotive Device for Wide Temperature Range - NCV317 |
Pb-Free Packages are Available |
Description | NCV317 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 1.5 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 2.25 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | D2PAK-3 |
NCV317 Series 1.5 A 1.2 to 37 V Adjustable Output Voltage Regulator - D2PAK | Future Electronics |
Voltage Regulator Adj 1.2-37V 1.5A D2PAK | RS |
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sip,3Pin,plastic Rohs Compliant: Yes |Onsemi NCV317BD2TR4G | Newark Electronics |
LDO Regulator Pos 1.2V to 37V 1.5A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Voltage Regulator Adj 1.2-37V 1.5A D2PAK | ON Semiconductor NCV317BD2TR4G | RS Americas |
LINEAR VOLT REG, AEC-Q100, 37V, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a NCV317BD2TR4G?
Additional datasheets, footprints and schematics for NCV317BD2TR4G are listed on our Part Details page. You can also find images and similar parts to NCV317BD2TR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV317BD2TR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV317BD2TR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV317BD2TR4G fall under?
The NCV317BD2TR4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV317BD2TR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV317BD2TR4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV317BD2TR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV317BD2TR4G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NCV317BD2TR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV317BD2TR4G often in real-time on the comparison pages.
What if I can't find stock of NCV317BD2TR4G?
You can fill out our help required form which you can use to request a quote for NCV317BD2TR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.