Status: | Active |
---|---|
Series: | NCP3065 |
RoHS: | Compliant |
Integrated 1.5 A Switch |
Input Voltage Range from 3 V to 40 V |
Low Feedback Voltage of 235 mV |
Cycle-by-Cycle Current Limit |
No Control Loop Compensation Required |
Frequency of Operation Adjustable up to 250 kHz |
Operation With All Ceramic Output Capacitors or No Output Capacitance |
Analog and Digital PWM Dimming Capability |
Internal Thermal Shutdown with Hysteresis |
Benefits |
---|
Integrated switch provides for small footprint |
Flexibility to operate from 12Vac or 12Vdc supplies commonly used for lighting applications |
Allows the use of small / low cost sense resistor |
Enhanced protection features |
Easy design-in |
Optimization of efficiency and size |
Reduce size and cost by eliminating output capacitor |
Flexibiliy in application to select method of dimming |
Enhanced protection features |
Applications |
---|
Constant Current Source |
High Brightness LED (HB-LED) |
Low Voltage LED Landscape Lighting |
End Products |
---|
High Power LED Driver |
Automotive and Marine Lighting (LED) |
MR-16 Replacement |
Description | NCP3065, Automotive |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Topology | Step-Down Step-Up Step-Up/Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 3 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 1.5 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 250 |
Package Type | DFN-8 |
Ic, Switching Regulator, Dfn-8, Full Reel | Newark Electronics |
NCV3065 Series 40 V 1.5 A SMT Constant Current Switching Regulator - DFN-8 | Future Electronics |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 3V to 40V 8-Pin DFN EP T/R | Avnet America |
DC/DC CONV, AEC-Q100, BUCK/BOOST, DFN-8 | Farnell |
Where can I find additional details, specifications and documents for a NCV3065MNTXG?
Additional datasheets, footprints and schematics for NCV3065MNTXG are listed on our Part Details page. You can also find images and similar parts to NCV3065MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV3065MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV3065MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV3065MNTXG fall under?
The NCV3065MNTXG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCV3065MNTXG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV3065MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV3065MNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV3065MNTXG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for NCV3065MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV3065MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCV3065MNTXG?
You can fill out our help required form which you can use to request a quote for NCV3065MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.