Status: | Unknown |
---|---|
Series: | NCV303 |
RoHS: | Compliant |
NCV Version for Automotive |
Quiescent Current of 0.5 uA Typical |
High Accuracy Under Voltage Threshold of 2.0% |
Externally Programmable Time Delay Generator |
Wide Operating Voltage Range of 0.8 V to 10 V |
Complementary or Open Drain Output |
Active Low or Active High Reset |
Pb-Free Packages are Available |
Benefits |
---|
AEC-Q100 Qualified |
Applications |
---|
Microprocessor Reset Controller |
Power Fail Indicator |
Battery Backup Detection |
Occupant Protection |
Infotainment |
Nagivator |
Powertrain |
End Products |
---|
Low Battery Detection |
Battery Backup Detection |
Body Electronic |
Braking |
Instrument Cluster |
Occupant Comfort |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
VOLTAGE DETECTOR, AEC-Q100, 1.5V, TSOP-5 | Farnell |
Voltage Detector, Aec-Q100, 1.5V, Tsop-5 |Onsemi NCV303LSN15T1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV303LSN15T1G?
Additional datasheets, footprints and schematics for NCV303LSN15T1G are listed on our Part Details page. You can also find images and similar parts to NCV303LSN15T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV303LSN15T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV303LSN15T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV303LSN15T1G fall under?
The NCV303LSN15T1G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to NCV303LSN15T1G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV303LSN15T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV303LSN15T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV303LSN15T1G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCV303LSN15T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV303LSN15T1G often in real-time on the comparison pages.
What if I can't find stock of NCV303LSN15T1G?
You can fill out our help required form which you can use to request a quote for NCV303LSN15T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.