Status: | Active |
---|---|
Series: | NCV301 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
5,277
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,277
in stock
|
Buy Now | |
element14
from US$0.25
|
5,277
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NCV Version for Automotive |
Quiescent Current of 0.5 uA Typical |
High Accuracy Under Voltage Threshold of 2.0% |
Wide Operating Voltage Range of 0.8 V to 10 V |
Complementary or Open Drain Reset Output |
Active Low or Active High Reset Output |
Pb-Free Packages are Available |
Benefits |
---|
AEC-Q100 Qualified |
Applications |
---|
Power Fail Indicator |
Battery Backup Detection |
Body Electroincs |
Infotainment |
Nagivator |
Occupant Protection |
End Products |
---|
Low Battery Detection |
Microprocessor Reset Controller |
Braking |
Instrument Cluster |
Occupant Comfort |
Powertrain |
Description | NCV301, 2.8 V, Reset Low |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 10 |
V(TO) Typ (V) | 2.8 |
IQ Typ (µA) | 0.5 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | TSOP-5 / SOT-23-5 |
Voltage Detector Series TSOP-5 / SOT23-5 | Future Electronics |
Voltage Detector, Aec-Q100, 2.8V, Tsop-5 | Newark Electronics |
VOLTAGE DETECTOR, AEC-Q100, 2.8V, TSOP-5 | element14 |
Volt Supervisor Detect 5-Pin TSOP T/R | Avnet America |
NCV301LSN28T1G, Voltage Detector, 0.9 - 4.9 V, 5-Pin TSOP | ON Semiconductor NCV301LSN28T1G | RS Americas |
Where can I find additional details, specifications and documents for a NCV301LSN28T1G?
Additional datasheets, footprints and schematics for NCV301LSN28T1G are listed on our Part Details page. You can also find images and similar parts to NCV301LSN28T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV301LSN28T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV301LSN28T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV301LSN28T1G fall under?
The NCV301LSN28T1G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to NCV301LSN28T1G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV301LSN28T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV301LSN28T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV301LSN28T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NCV301LSN28T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV301LSN28T1G often in real-time on the comparison pages.
What if I can't find stock of NCV301LSN28T1G?
You can fill out our help required form which you can use to request a quote for NCV301LSN28T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.