Status: | Active |
---|---|
Series: | NCV2951 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Bias Current of 75 mA |
Low Input-to-Output Voltage Differential of 50 mV at 100 mA and 380 mV at 100 mA |
5.0 V, 3.3 V or 3.0 V +/- 0.5% Allows Use as a Regulator or Reference |
Extremely Tight Line and Load Regulation |
Requires Only a 1.0 mF Output Capacitor for Stability |
Internal Current and Thermal Limiting |
LP2951 also has Error(bar) Output Signals an Out of Regulation Condition |
LP2951 also has Output Programmable from 1.25 V to 29 V |
LP2951 also has Logic Level Shutdown Input |
Pb-Free Packages are Available |
Applications |
---|
Automotive |
Description | NCV2951, Vout: 5.0 V or Adj; �1.0% |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 2.3 |
VI Max (V) | 30 |
VDO Typ (V) | 0.35 |
Iq Typ (mA) | 0.093 |
Noise (µVrms) | 56 |
Enable | Yes |
PowerGood | Yes |
Application | Automotive |
Package Type | SOIC-8 |
LDO Regulator Pos 1.25V to 29V5V 0.1A 8-Pin SOIC N T/R | Avnet Asia |
Ic,volt Regulator,fixed/Adjustable,+5V/+1.24 To +29V,bipolar,sop,8Pin,plastic Rohs Compliant: Yes |Onsemi NCV2951CDR2G | Newark Electronics |
NCV2951 Series 3.3 V 100 mA Low Power Low Dropout Voltage Regulator - SOIC-8 | Future Electronics |
LDO, ADJ, 0.1A, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCV2951CDR2G?
Additional datasheets, footprints and schematics for NCV2951CDR2G are listed on our Part Details page. You can also find images and similar parts to NCV2951CDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV2951CDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2951CDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV2951CDR2G fall under?
The NCV2951CDR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV2951CDR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2951CDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV2951CDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV2951CDR2G have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCV2951CDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV2951CDR2G often in real-time on the comparison pages.
What if I can't find stock of NCV2951CDR2G?
You can fill out our help required form which you can use to request a quote for NCV2951CDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.