Status: | Active |
---|---|
Series: | NCV2951 |
RoHS: | Compliant |
Prices starting from US$0.24
Low Quiescent Bias Current of 75 mA |
Low Input-to-Output Voltage Differential of 50 mV at 100 mA and 380 mV at 100 mA |
5.0 V, 3.3 V or 3.0 V +/- 0.5% Allows Use as a Regulator or Reference |
Extremely Tight Line and Load Regulation |
Requires Only a 1.0 mF Output Capacitor for Stability |
Internal Current and Thermal Limiting |
LP2951 also has Error(bar) Output Signals an Out of Regulation Condition |
LP2951 also has Output Programmable from 1.25 V to 29 V |
LP2951 also has Logic Level Shutdown Input |
Pb-Free Packages are Available |
Applications |
---|
Automotive |
Description | NCV2951, Vout: 3.3 V; �0.5% |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 2.3 |
VI Max (V) | 30 |
VDO Typ (V) | 0.35 |
Iq Typ (mA) | 0.093 |
Noise (µVrms) | 56 |
Enable | Yes |
PowerGood | Yes |
Application | Automotive |
Package Type | SOIC-8 |
Ic,volt Regulator,fixed/Adjustable,+3.3/+1.24 To 29V,bipolar,sop,8Pin,plastic |Onsemi NCV2951ACD3.3R2G | Newark Electronics |
NCV2951 Series 3.3 V 100 mA Fixed Micropower Voltage Regulator - SOIC-8 | Future Electronics |
LDO Regulator Pos 3.3V 0.1A 8-Pin SOIC N T/R | Avnet America |
NCV2951ACD3.3R2G, LDOVoltage Regulator,100mA,3.3V.5%,Maximum of 30Vin,8-Pin SOIC | ON Semiconductor NCV2951ACD3.3R2G | RS Americas |
LDO, AEC-Q100, FIXED, 3.3V, 0.1A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCV2951ACD3.3R2G?
Additional datasheets, footprints and schematics for NCV2951ACD3.3R2G are listed on our Part Details page. You can also find images and similar parts to NCV2951ACD3.3R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV2951ACD3.3R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2951ACD3.3R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV2951ACD3.3R2G fall under?
The NCV2951ACD3.3R2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV2951ACD3.3R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2951ACD3.3R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV2951ACD3.3R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV2951ACD3.3R2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NCV2951ACD3.3R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV2951ACD3.3R2G often in real-time on the comparison pages.
What if I can't find stock of NCV2951ACD3.3R2G?
You can fill out our help required form which you can use to request a quote for NCV2951ACD3.3R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.