Status: | Active |
---|---|
Series: | NCV2931 |
RoHS: | Compliant |
Prices starting from US$0.24
Input-to-Output Voltage Differential of < 0.6 V @ 100 mA |
Output Current in Excess of 100 mA |
Low Bias Current |
60 V Load Dump Protection |
-50 V Reverse Transient Protection |
Internal Current Limiting with Thermal Shutdown |
Temporary Mirror-Image Protection |
Ideally Suited for Battery Powered Equipment |
Economical 5-Lead TO-220 Package with Two Optional Leadforms |
Available in Surface Mount SOP-8, D2PAK and DPAK Packages |
High Accuracy (+/-2%) Reference (LM2931AC) Available |
Applications |
---|
Battery Powered Consumer Products |
Automotive |
End Products |
---|
Handheld Instruments |
Description | NCV2931, 5.0 V, ±3.8% |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.1 |
VI Min (V) | 2.5 |
VI Max (V) | 40 |
VDO Typ (V) | 0.16 |
PSRR (dB) | 90 |
Noise (µVrms) | 700 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | SOIC-8 |
Voltage Regulator Ic | Newark Electronics |
NCV2931 Series 100 mA 5 V Fixed Output LDO Voltage Regulator - SOIC-8 | Future Electronics |
LDO Regulator Pos 5V 0.1A 8-Pin SOIC N T/R | Avnet America |
LDO, FIXED, AEC-Q100, 5V, 0.1A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCV2931AD-5.0R2G?
Additional datasheets, footprints and schematics for NCV2931AD-5.0R2G are listed on our Part Details page. You can also find images and similar parts to NCV2931AD-5.0R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV2931AD-5.0R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2931AD-5.0R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV2931AD-5.0R2G fall under?
The NCV2931AD-5.0R2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV2931AD-5.0R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2931AD-5.0R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV2931AD-5.0R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV2931AD-5.0R2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCV2931AD-5.0R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV2931AD-5.0R2G often in real-time on the comparison pages.
What if I can't find stock of NCV2931AD-5.0R2G?
You can fill out our help required form which you can use to request a quote for NCV2931AD-5.0R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.