Status: | Active |
---|---|
Series: | NCV2903 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,025
in stock
|
Buy Now | |
element14
from US$0.12
|
7,010
in stock
|
Buy Now | |
Farnell
from US$0.12
|
7,010
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,169
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Single-Supply Range: 2.0 Vdc to 36 Vdc |
Split-Supply Range: +/-1.0 Vdc to +/-18 Vdc |
Very Low Current Drain Independent of Supply Voltage: 0.4 mA |
Low Input Bias Current: 25 nA |
Low Input Offset Current: 5.0 nA |
Low Input Offset Voltage: 2.0 mV (max) LM393A 5.0 mV (max) LM293/393 |
Input Common Mode Range to Ground Level |
Differential Input Voltage Range Equal to Power Supply Voltage |
Output Voltage Compatible with DTL, ECL, TTL, MOS, and CMOS Logic Levels |
ESD Clamps on the Inputs Increase the Ruggedness of the Device without Affecting Performance |
Description | NCV2903 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 36 |
IO Typ (mA) | 16 |
ICC Typ (mA) | 0.7 |
tres Typ (ns) | 1500 |
VIO Max (mV) | 7 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | SOIC-8 |
Comparator Dual ±18V/36V 8-Pin SOIC N T/R | Avnet Asia |
Analogue Comparator, Precision, 2, 1.5 S, 2V To 36V, Soic, 8 Rohs Compliant: Yes |Onsemi NCV2903DR2G | Newark Electronics |
COMPARATOR, DUAL, +/-18V, 8SOIC | element14 |
NCV Series 36 V 250 nA Surface Mount Low Offset Voltage Dual Comparator - SOIC-8 | Future Electronics |
Comparator Dual �18V/36V 8-Pin SOIC N T/R | EBV Elektronik |
Comparator Dual Low Offset 36V SOIC8 | RS |
NCV2903DR2G Dual Comparator, CMOS/TTL O/P, 1.5us 2 - 36 V dc 8-Pin SOIC | ON Semiconductor NCV2903DR2G | RS Americas |
Where can I find additional details, specifications and documents for a NCV2903DR2G?
Additional datasheets, footprints and schematics for NCV2903DR2G are listed on our Part Details page. You can also find images and similar parts to NCV2903DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV2903DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2903DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV2903DR2G fall under?
The NCV2903DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCV2903DR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2903DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV2903DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV2903DR2G have stock available?
Authorised distributors including Avnet Asia, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCV2903DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV2903DR2G often in real-time on the comparison pages.
What if I can't find stock of NCV2903DR2G?
You can fill out our help required form which you can use to request a quote for NCV2903DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.