NCV2901DR2G Amplifiers & Comparators by ON Semiconductor

Comparator, Quad, Single Supply, 36V

Status: Active
Series: NCV2901
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This comparator is designed for use in level detection, low-level sensing and memory applications in consumer automotive and industrial electronic applications.

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
80,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
2,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
1,850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Single or Split Supply Operation
Low Input Bias Current: 25 nA (Typ)
Low Input Offset Current: +/- 5.0 nA (Typ)
Input Common Mode Voltage Range to Gnd
Low Output Saturation Voltage: 130 mV (Typ) @ 4.0 mA
TTL and CMOS Compatible
ESD Clamps on the Inputs Increase Reliability without Affecting Device Operation

Specifications

Description NCV2901
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Channels 4
VCC Min (V) 3
VCC Max (V) 36
IO Typ (mA) 16
ICC Typ (mA) 1
tres Typ (ns) 1300
VIO Max (mV) 7
TA Min (°C) -40
TA Max (°C) 125
Package Type SOIC-14

Alternative Descriptions

Comparator, General Purpose, 4 Channels, 3 V to 36 V, 14 Pins, NSOIC | Avnet America
NCV2901 Series 36 V 250 nA SMT Quad General Purpose Comparator - SOIC-14 | Future Electronics
Comparator Type:General Purpose | Newark Electronics
COMPARATOR, QUAD, +/-18V, 14SOIC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCV2901DR2G?

Additional datasheets, footprints and schematics for NCV2901DR2G are listed on our Part Details page. You can also find images and similar parts to NCV2901DR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCV2901DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2901DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCV2901DR2G fall under?

The NCV2901DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to NCV2901DR2G when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2901DR2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCV2901DR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCV2901DR2G have stock available?

Authorised distributors including Avnet America, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for NCV2901DR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCV2901DR2G often in real-time on the comparison pages.

What if I can't find stock of NCV2901DR2G?

You can fill out our help required form which you can use to request a quote for NCV2901DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay