Status: | Active |
---|---|
Series: | NCS20074 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail−To−Rail Output |
Wide Supply Range: 2.7 V to 36 V |
Wide Bandwidth: 3 MHz typical at VS = 2.7 V |
High Slew Rate: 2.8 V/µs typical at VS = 2.7 V |
Low Supply Current: 405 µA per channel at VS = 2.7 V |
Low Input Bias Current: 5 pA typical |
Wide Temperature Range: −40°C to 125°C |
Available in a variety of packages |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Wide output range |
Wide supply range suitable for a wide variety of applications |
Compatible with high speed signals up to 3 MHz |
High large signal bandwidth |
Low current consumption |
High input impedance |
Functional over wide temperature range |
Fits in a variety of applications, simple drop-in replacement |
Meets automotive standards |
Applications |
---|
Economical low side current sensing solution |
Rail to Rail output swing applications |
Automotive |
Power Supplies |
Industrial Equipment |
End Products |
---|
Sensor signal conditioning including high impedance sensors |
Active Filters |
Battery powered Instruments |
Notebook Computers |
Lighting Modules |
Description | NCS20074 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Rail to Rail | Output |
Channels | 4 |
VS Min (V) | 2.7 |
VS Max (V) | 36 |
Iq Typ (mA) | 0.41 |
VOS Max (mV) | 4 |
GBW Typ (MHz) | 3 |
SR Typ (V/µs) | 2.8 |
IO Typ (mA) | 50 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 30 |
Ibias Typ (pA) | 5 |
CMRR Typ (dB) | 145 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | TSSOP-14 |
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP, IC OPAMP GP 4 CIRCUIT | Future Electronics |
R2R Quad Amplifier/Reel |Onsemi NCV20074DTBR2G | Newark Electronics |
OP Amp Quad GP R-R O/P 36V 14-Pin TSSOP T/R | Avnet America |
OP-AMP, AEC-Q100, 3MHZ, 2.7V/US, TSSOP14 | element14 |
Where can I find additional details, specifications and documents for a NCV20074DTBR2G?
Additional datasheets, footprints and schematics for NCV20074DTBR2G are listed on our Part Details page. You can also find images and similar parts to NCV20074DTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV20074DTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV20074DTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV20074DTBR2G fall under?
The NCV20074DTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCV20074DTBR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV20074DTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV20074DTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV20074DTBR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCV20074DTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV20074DTBR2G often in real-time on the comparison pages.
What if I can't find stock of NCV20074DTBR2G?
You can fill out our help required form which you can use to request a quote for NCV20074DTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.