Status: | Active |
---|---|
Series: | NCS2001 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
5,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
84,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
84,000
in stock
|
Buy Now | |
element14
from US$0.40
|
11,790
in stock
|
Buy Now | |
Farnell
from US$0.40
|
11,790
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
75,000
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.9 V Guaranteed Operation |
Rail-to-Rail Common Mode Input Voltage Range |
Rail-to-Rail Output Drive Capability |
No Output Phase Reversal for Over-Driven Input Signals |
0.5 mV Trimmed Input Offset Typical |
10 pA Input Bias Current |
1.4 MHz Unity Gain Bandwidth at +/- 2.5 V, 1.1 MHz at +/- 0.5 V |
Applications |
---|
Signal Conditioning |
White Goods |
End Products |
---|
Sensor Interfaces |
Industrial Equipment |
Description | NCS2001, Pinout Style: 2 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 0.9 |
VS Max (V) | 7 |
Iq Typ (mA) | 0.51 |
VOS Max (mV) | 6 |
GBW Typ (MHz) | 1.4 |
SR Typ (V/µs) | 1.6 |
IO Typ (mA) | 76 |
ΔVOS/ΔT (μV/C) | 8 |
eN (nV/√Hz) | 100 |
Ibias Typ (pA) | 10 |
CMRR Typ (dB) | 70 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | TSOP-5 / SOT-23-5 |
Ana Singl Op Amp 1V 1Mhz Rohs Compliant: Yes |Onsemi NCV2001SN2T1G | Newark Electronics |
OP Amp Single GP R-R I/O ±3.5V/7V 5-Pin TSOP T/R | Avnet America |
OP-AMP, 1.4MHZ, 1.6V/US, SOT-23-5 | element14 |
0.9V Op Amp Single RRI/O 7V TSOP5 | RS |
IC OP AMP GP 1.4MHZ RR 5TSOP | Future Electronics |
OP Amp Single GP R-R I/O �3.5V/7V 5-Pin TSOP T/R | EBV Elektronik |
NCV2001SN2T1G Op Amp, 1.4MHz Rail-Rail, 0.9 - 7 V, 5-Pin SOT-23 | ON Semiconductor NCV2001SN2T1G | RS Americas |
Where can I find additional details, specifications and documents for a NCV2001SN2T1G?
Additional datasheets, footprints and schematics for NCV2001SN2T1G are listed on our Part Details page. You can also find images and similar parts to NCV2001SN2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV2001SN2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2001SN2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV2001SN2T1G fall under?
The NCV2001SN2T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCV2001SN2T1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2001SN2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV2001SN2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV2001SN2T1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for NCV2001SN2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV2001SN2T1G often in real-time on the comparison pages.
What if I can't find stock of NCV2001SN2T1G?
You can fill out our help required form which you can use to request a quote for NCV2001SN2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.