Status: | Active |
---|---|
Series: | NCV1413 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
3,418
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
4,632
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,418
in stock
|
Buy Now | |
element14
from US$0.27
|
3,418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
2,481
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Description | NCV1413 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Number of Drivers | 7 |
VCC Max (V) | 50 |
V(BR)GSS Max (V) | 30 |
V(BR)DSS Max (V) | 50 |
ID Max (A) | 0.5 |
rDS(on) Max (Ω) | 4.6 |
Tj Max (°C) | 150 |
Package Type | SOIC-16 |
Transistor Array, Npn, 50V, Soic | Newark Electronics |
TRANSISTOR ARRAY, NPN, 50V, SOIC | element14 |
IC: driver | Transfer Multisort Elektronik |
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R | Avnet Silica |
NC Series 50 V 500 mA NPN High Current Darlington Transistor - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a NCV1413BDR2G?
Additional datasheets, footprints and schematics for NCV1413BDR2G are listed on our Part Details page. You can also find images and similar parts to NCV1413BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV1413BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV1413BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV1413BDR2G fall under?
The NCV1413BDR2G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV1413BDR2G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV1413BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV1413BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV1413BDR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NCV1413BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV1413BDR2G often in real-time on the comparison pages.
What if I can't find stock of NCV1413BDR2G?
You can fill out our help required form which you can use to request a quote for NCV1413BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.