Status: | Active |
---|---|
Series: | NCV1117 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,130
in stock
|
Buy Now | |
Avnet Asia
from US$0.36
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,130
in stock
|
Buy Now | |
element14
from US$0.26
|
1,130
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
1.2 V Maximum Dropout Voltage at 800 mA Over Temperature |
Fixed Output Voltages of 1.5 V, 1.8 V, 2.0 V, 2.5 V, 2.85 V, 3.3 V, 5.0 V, and 12 V |
Adjustable Output Voltage Option |
No Minimum Load Requirement for Fixed Voltage Output Devices |
Reference/Output Voltage Trimmed to +/- 1.0% |
Current Limit, Safe Operating and Thermal Shutdown Protection |
Operation to 20 V Input |
Pb-Free Packages are Available |
Applications |
---|
Consumer and Industrial Equipment Point of Regulation |
Switching Power Supply Post Regulation |
Battery Chargers |
End Products |
---|
Active SCSI Termination for 2.85 V Version |
Hard Drive Controllers |
Automotive |
Description | NCV1117, Vout: 1.8 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 1 |
VI Min (V) | 2.4 |
VI Max (V) | 20 |
VDO Typ (V) | 1.07 |
Iq Typ (mA) | 4.2 |
PSRR (dB) | 70 |
Noise (µVrms) | 54 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | SOT-223-4 / TO-261-4 |
LDO VOLTAGE REGULATORS | Farnell |
LDO Regulator Pos 1.8V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
Ldo, Fixed, 1.8V, 1A, Sot223-3 | Newark Electronics |
LDO, FIXED, 1.8V, 1A, SOT223-3 | element14 |
NCV1117 Series 1 A 1.8 V Fixed Output LDO Voltage Regulator - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a NCV1117ST18T3G?
Additional datasheets, footprints and schematics for NCV1117ST18T3G are listed on our Part Details page. You can also find images and similar parts to NCV1117ST18T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV1117ST18T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV1117ST18T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV1117ST18T3G fall under?
The NCV1117ST18T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV1117ST18T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV1117ST18T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV1117ST18T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV1117ST18T3G have stock available?
Authorised distributors including Farnell, Avnet Asia, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for NCV1117ST18T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV1117ST18T3G often in real-time on the comparison pages.
What if I can't find stock of NCV1117ST18T3G?
You can fill out our help required form which you can use to request a quote for NCV1117ST18T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.