Status: | Active |
---|---|
Series: | NCV1117 |
RoHS: | Compliant |
Prices starting from US$0.24
Output Current in Excess of 1.0 A |
1.2 V Maximum Dropout Voltage at 800 mA Over Temperature |
Fixed Output Voltages of 1.5 V, 1.8 V, 2.0 V, 2.5 V, 2.85 V, 3.3 V, 5.0 V, and 12 V |
Adjustable Output Voltage Option |
No Minimum Load Requirement for Fixed Voltage Output Devices |
Reference/Output Voltage Trimmed to +/- 1.0% |
Current Limit, Safe Operating and Thermal Shutdown Protection |
Operation to 20 V Input |
Pb-Free Packages are Available |
Applications |
---|
Consumer and Industrial Equipment Point of Regulation |
Switching Power Supply Post Regulation |
Battery Chargers |
End Products |
---|
Active SCSI Termination for 2.85 V Version |
Hard Drive Controllers |
Automotive |
Description | NCV1117, Vout: 12 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 1 |
VI Min (V) | 2.4 |
VI Max (V) | 20 |
VDO Typ (V) | 1.07 |
Iq Typ (mA) | 6 |
PSRR (dB) | 54 |
Noise (µVrms) | 360 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | SOT-223-4 / TO-261-4 |
Ldo, Aec-Q100, Fixed, 12V, 1A, Sot-223-4 Rohs Compliant: Yes |Onsemi NCV1117ST12T3G | Newark Electronics |
LDO, AEC-Q100, FIXED, 12V, 1A, SOT-223-4 | element14 |
NCV1117 Series 1 A 12 V Fixed Output LDO Voltage Regulator - SOT-223 | Future Electronics |
LDO Regulator Pos 12V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NCV1117ST12T3G?
Additional datasheets, footprints and schematics for NCV1117ST12T3G are listed on our Part Details page. You can also find images and similar parts to NCV1117ST12T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV1117ST12T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV1117ST12T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV1117ST12T3G fall under?
The NCV1117ST12T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV1117ST12T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV1117ST12T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV1117ST12T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV1117ST12T3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for NCV1117ST12T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV1117ST12T3G often in real-time on the comparison pages.
What if I can't find stock of NCV1117ST12T3G?
You can fill out our help required form which you can use to request a quote for NCV1117ST12T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.