Status: | Active |
---|---|
Series: | NCT72 |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
28
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
2,610
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
28
in stock
|
Buy Now | |
element14
from US$1.70
|
28
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
On-Chip and Remote Temperature Sensor |
0.25°C Resolution/1°C Accuracy on Remote Channel |
1°C Resolution/1°C Accuracy on Local Channel |
Series Resistance Cancellation up to 1.5 kΩ |
Extended, Switchable Temperature Measurement Range 0°C to +127°C (Default) or -64°C to +191°C |
Pin and Register Compatible with NCT1008 |
Remote /THERM limit of 108°C |
2-Wire SMBus/I2C Serial Interface with SMBus Alert Support |
Programmable Over/Undertemperature Limits |
Offset Registers for System Calibration |
Up to Two Overtemperature Fail-Safe /THERM Outputs |
240 µA Operating Current, 5 µA Standby Current |
Compatible with 1.8 V Logic |
Applications |
---|
Thermal Management |
Game Consoles |
Occupancy Sensors |
Dishwashers |
Vacuum Cleaners |
RFID Readers |
End Products |
---|
Notebook and Desktop Computers |
LCD TVs |
DSL Line Cards |
Refrigerators |
Induction Cookers |
Description | NCT72 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local & Remote |
Data Transmission Standard | I2C |
ICC Max (mA) | 0.35 |
VCC Min (V) | 2.8 |
VCC Max (V) | 3.6 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | WDFN-8 |
NCT72 Series 3.6V Temperature Monitor w/Series Resistance Cancellation - WDFN-8 | Future Electronics |
Temperature Sensor, 0.1Deg C, Wdfn-8 | Newark Electronics |
Temp Sensor Analog Serial (2-Wire, I2C) 8-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCT72CMTR2G?
Additional datasheets, footprints and schematics for NCT72CMTR2G are listed on our Part Details page. You can also find images and similar parts to NCT72CMTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCT72CMTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCT72CMTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCT72CMTR2G fall under?
The NCT72CMTR2G is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to NCT72CMTR2G when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCT72CMTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCT72CMTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCT72CMTR2G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCT72CMTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCT72CMTR2G often in real-time on the comparison pages.
What if I can't find stock of NCT72CMTR2G?
You can fill out our help required form which you can use to request a quote for NCT72CMTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.