Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | WLCSP |
No. of Pins | 6Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temp Sensor Digital Serial (2-Wire, I2C) 6-Pin WLCSP T/R | Avnet America |
TEMP SENSOR, 12BIT, +/-3DEG C, WLCSP-6 | Farnell |
Where can I find additional details, specifications and documents for a NCT275AFCT2G?
Additional datasheets, footprints and schematics for NCT275AFCT2G are listed on our Part Details page. You can also find images and similar parts to NCT275AFCT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCT275AFCT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCT275AFCT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCT275AFCT2G fall under?
The NCT275AFCT2G is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NCT275AFCT2G when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCT275AFCT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCT275AFCT2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCT275AFCT2G have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for NCT275AFCT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCT275AFCT2G often in real-time on the comparison pages.
What if I can't find stock of NCT275AFCT2G?
You can fill out our help required form which you can use to request a quote for NCT275AFCT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.