Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Temperature Sensor, 12 Bit, 1 Deg Celsius, Msop-8 | Newark Electronics |
NCT175 Series 3 to 5.5 V Industry Standard Digital Temperature Sensor - MSOP-8 | Future Electronics |
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R | Avnet America |
NCT175DMR2G Temperature Sensor 8-Pin MSOP, -55 - +125 degC | ON Semiconductor NCT175DMR2G | RS Americas |
TEMP SENSOR, 12BIT, 1 DEG CEL, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a NCT175DMR2G?
Additional datasheets, footprints and schematics for NCT175DMR2G are listed on our Part Details page. You can also find images and similar parts to NCT175DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCT175DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCT175DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCT175DMR2G fall under?
The NCT175DMR2G is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NCT175DMR2G when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCT175DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCT175DMR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCT175DMR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCT175DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCT175DMR2G often in real-time on the comparison pages.
What if I can't find stock of NCT175DMR2G?
You can fill out our help required form which you can use to request a quote for NCT175DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.