Status: | Active |
---|---|
Series: | NCS7101 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Voltage, Single Supply Operation (1.8 V and Ground to 10 V and Ground) |
1.0 pA Input Bias Current |
Unity Gain Bandwidth of 1.0 MHz at 5.0 V, 0.9 MHz at 1.8 V |
Output Voltage Swings Within 50 mV of Both Rails @ 1.8 V |
No Phase Reversal on the Output for Over-Driven Input Signals |
Input Offset Trimmed to 1.0 mV |
Low Supply Current (ID = 1.0 mA) |
Works Down to Two Discharged NiCd Battery Cells |
ESD Protected Inputs Up to 2.0 kV |
Applications |
---|
Dual NiCd/NiMH Cell Powered Systems |
Power Supply Monitor and Control |
Portable Communication Devices |
End Products |
---|
Low Voltage Active Filters |
Interface to DSP |
Description | NCS7101, Pinout Style: 1 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 1.8 |
VS Max (V) | 10 |
Iq Typ (mA) | 1.13 |
VOS Max (mV) | 7 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 1.2 |
IO Typ (mA) | 72 |
ΔVOS/ΔT (μV/C) | 8 |
eN (nV/√Hz) | 140 |
Ibias Typ (pA) | 1 |
CMRR Typ (dB) | 65 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 85 |
Package Type | TSOP-5 / SOT-23-5 |
Gain Bandwidth Product:1Mhz | Newark Electronics |
NCS Series 1.2 V/us 10 V SMT Rail-to-Rail GP Operational Amplifier - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R I/O ±5V/10V 5-Pin TSOP T/R | Avnet America |
OP-AMP, 1MHZ, 1.2V/US, SOT-23-5 | Farnell |
OP Amp Single GP R-R I/O �5V/10V 5-Pin TSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCS7101SN1T1G?
Additional datasheets, footprints and schematics for NCS7101SN1T1G are listed on our Part Details page. You can also find images and similar parts to NCS7101SN1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS7101SN1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS7101SN1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS7101SN1T1G fall under?
The NCS7101SN1T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS7101SN1T1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS7101SN1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS7101SN1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS7101SN1T1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NCS7101SN1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS7101SN1T1G often in real-time on the comparison pages.
What if I can't find stock of NCS7101SN1T1G?
You can fill out our help required form which you can use to request a quote for NCS7101SN1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.