Status: | Active |
---|---|
Series: | NCV5652 |
RoHS: | Compliant |
Seperate Supply Pins for Input and Output Stages |
Wide Supply Voltage Operating Range |
Thermal Shutdown |
Thermal Flag |
Thermal Flag Open Colletor Interface |
High Current Drive: 500mA Continuous |
Disable Function |
12-pin UDFN 3x3 mm Package |
Wettable Flank Package |
NCV Prefix |
Benefits |
---|
Flexible Power Configuration for User Tuning of Efficiency, Isolation, or Current Monitoring |
Can Use Existing Power Supplies in a Variety of Applications |
Protection for Fault Conditions During Equipment Installation or Operation |
Allows System to React to a Thermal Shutdown Event |
Flexible Interface for Microntroller With Varying Supply Voltages |
Can Drive High Current Devices Such as Sensing Elements and Small Motors |
Good for Energy Efficient Applications |
Space Savings on High Density PCBs |
Improved Solderability and Reliabilty |
Automotive and Other Applications Requiring Unique Site Qualified and PPAP Capable |
Applications |
---|
Electrochromic Driver |
Telecom |
LED String Driver |
End Products |
---|
Small DC Brush Motors |
Vcom Driver |
Description | NCV5652 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 3.3 |
VS Max (V) | 13.2 |
Iq Typ (mA) | 7 |
VOS Max (mV) | 15 |
GBW Typ (MHz) | 0.35 |
SR Typ (V/µs) | 1.5 |
IO Typ (mA) | 500 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | - |
Ibias Typ (pA) | 550000 |
CMRR Typ (dB) | 100 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 125 |
Package Type | UDFN-12 |
Dual, High Current Amplifier/Reel |Onsemi NCS5652MUTWG | Newark Electronics |
OP Amp Dual GP 13.2V 12-Pin UDFN EP T/R | Avnet America |
OP-AMP, 350KHZ, 1.5V/US, UDFN-12 | element14 |
Where can I find additional details, specifications and documents for a NCS5652MUTWG?
Additional datasheets, footprints and schematics for NCS5652MUTWG are listed on our Part Details page. You can also find images and similar parts to NCS5652MUTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS5652MUTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS5652MUTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS5652MUTWG fall under?
The NCS5652MUTWG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS5652MUTWG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS5652MUTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCS5652MUTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS5652MUTWG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCS5652MUTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS5652MUTWG often in real-time on the comparison pages.
What if I can't find stock of NCS5652MUTWG?
You can fill out our help required form which you can use to request a quote for NCS5652MUTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.