Status: | Active |
---|---|
Series: | NCS4333 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
1,305
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
5,052
in stock
|
Buy Now | |
element14
from US$1.15
|
5,052
in stock
|
Buy Now | |
Farnell
from US$1.19
|
5,052
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Offset Voltage: 30 µV max for NCS4333 |
Zero Drift: 0.07 µV/°C max |
Quiescent Current per Channel: 17 µA Typical at 3.3 V Supply |
Low Noise: 1.1 µVpp, 0.1 Hz to 10 Hz |
Supply Voltage: 1.8 V to 5.5 V |
Rail−to−Rail Input and Output |
Benefits |
---|
High Precision |
Higher Accuracy |
Low Power Consumption |
Applications |
---|
Temperature Measurements |
Current Sensing |
Electronic Scales |
End Products |
---|
Transducer Applications |
Battery Powered Instruments |
Medical Instrumentation |
Description | NCS4333, Operational Amplifier, 30 µV Offset, 0.07 µV/C, Low Power, Zero-Drift |
---|---|
Compliance | AEC Qualified Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 4 |
VS Min (V) | 1.8 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.021 |
VOS Max (mV) | 0.01 0.03 |
GBW Typ (MHz) | 0.35 |
SR Typ (V/µs) | 0.15 |
IO Typ (mA) | 11 |
ΔVOS/ΔT (μV/C) | 0.095 |
eN (nV/√Hz) | 62 |
Ibias Typ (pA) | 60 |
CMRR Typ (dB) | 123 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | SOIC-14 |
Op-Amp, 350Khz, 0.15V/Us, Soic-14 | Newark Electronics |
OP-AMP, 350KHZ, 0.15V/US, SOIC-14 | element14 |
Quad Op Amp 350 kHz 1.8-5.5V SOIC-14 | RS |
Operational Amplifiers - Op Amps QUAD LOW OFFSET LOW VOLTAGE | Future Electronics |
Operational Amplifier, 4 Channels, 350 kHz, 0.15 V/us, 1.8 V to 5.5 V, 14 Pins, NSOIC | Avnet America |
Where can I find additional details, specifications and documents for a NCS4333DR2G?
Additional datasheets, footprints and schematics for NCS4333DR2G are listed on our Part Details page. You can also find images and similar parts to NCS4333DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS4333DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS4333DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS4333DR2G fall under?
The NCS4333DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS4333DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS4333DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS4333DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS4333DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCS4333DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS4333DR2G often in real-time on the comparison pages.
What if I can't find stock of NCS4333DR2G?
You can fill out our help required form which you can use to request a quote for NCS4333DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.