Status: | Active |
---|---|
Series: | NCS37010 |
RoHS: | Compliant |
Prices starting from US$0.86
Full self test and electronic lockout |
Self syncing internal oscillator adjusts to AC mains frequency to guarantee full resolution on 50 and 60 Hz distribution systems |
Randomized testing sequence to noise sensitivity and potential interactions on the AC mains |
High SCR drive current (up to 5 mA) |
Benefits |
---|
Fully compliant with UL self test requirements and minimal BOM impact |
Compatible with global power AC power systems |
Robust design |
Compatible with high Igt SCRs for improved noise immunity |
Applications |
---|
UL943 compliant GFCI products with self test |
GFCI circuit breakers |
End Products |
---|
GFCI receptacles |
ALCI power cords |
Description | NCS37010, 21579-003 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 6 |
VCC Max (V) | 12 |
IT Max (mA) | 2.2 |
VI Typ (V) | 1.8 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | QFN-16 |
Signal Processor, Gfci, Qfn-16 | Newark Electronics |
NCS37010 Series 12V 2 mA Self Test With Lockout Ground Fault Circuit Interrupter | Future Electronics |
Self Test With Lockout Ground Fault Circuit Interrupter 16-Pin QFN | Avnet America |
SIGNAL PROCESSOR, GFCI, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a NCS37010MNTWG?
Additional datasheets, footprints and schematics for NCS37010MNTWG are listed on our Part Details page. You can also find images and similar parts to NCS37010MNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS37010MNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS37010MNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS37010MNTWG fall under?
The NCS37010MNTWG is listed under Power Management > GFCI Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCS37010MNTWG when available in the GFCI Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS37010MNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCS37010MNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS37010MNTWG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCS37010MNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS37010MNTWG often in real-time on the comparison pages.
What if I can't find stock of NCS37010MNTWG?
You can fill out our help required form which you can use to request a quote for NCS37010MNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.