Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Quiescent Current | 20µA |
---|---|
Bandwidth | - |
Sensor Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.75V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
NCS36000DRG, PIR ASSP | RS |
NCS36000DRG Proximity Sensor IC, 3 - 5.75 V 14-Pin SOIC | ON Semiconductor NCS36000DRG | RS Americas |
PIR DETECTOR CONTROLLER, SOIC-14 | Farnell |
Passive Infrared Detector Controller (Pir)/Reel |Onsemi NCS36000DRG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCS36000DRG?
Additional datasheets, footprints and schematics for NCS36000DRG are listed on our Part Details page. You can also find images and similar parts to NCS36000DRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS36000DRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS36000DRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS36000DRG fall under?
The NCS36000DRG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NCS36000DRG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS36000DRG you can contact the distributor directly for product support, shipping queries etc.
Is the NCS36000DRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS36000DRG have stock available?
Authorised distributors including RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for NCS36000DRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS36000DRG often in real-time on the comparison pages.
What if I can't find stock of NCS36000DRG?
You can fill out our help required form which you can use to request a quote for NCS36000DRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.