Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 350kHz |
Slew Rate | 0.15V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
OP Amp Single GP R-R I/O 5.5V 5-Pin SC-70 T/R | Avnet America |
OP-AMP, 350KHZ, 0.15V/US, SC-70-8 | Farnell |
Where can I find additional details, specifications and documents for a NCS333SQ3T2G?
Additional datasheets, footprints and schematics for NCS333SQ3T2G are listed on our Part Details page. You can also find images and similar parts to NCS333SQ3T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS333SQ3T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS333SQ3T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS333SQ3T2G fall under?
The NCS333SQ3T2G is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to NCS333SQ3T2G when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS333SQ3T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS333SQ3T2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS333SQ3T2G have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for NCS333SQ3T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS333SQ3T2G often in real-time on the comparison pages.
What if I can't find stock of NCS333SQ3T2G?
You can fill out our help required form which you can use to request a quote for NCS333SQ3T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.