Status: | Active |
---|---|
Series: | NCS2632 |
RoHS: | Compliant |
Prices starting from US$0.26
NOCAPTM |
Supply voltage from 2.2V to 5.5V |
SNR = 105dB Typical Vn of 8 µVrms, A-Weighted THD+N < 0.001% at 1 kHz |
Adjustable gain from ±1V/V to ±10V/V |
Differential Input |
High PSRR: 90 dB |
External Under-Voltage Detection function (UVP) |
Enhanced Pop and Click Suppression Function |
Offset Voltage: 400 µV |
Outputs pass 8 kV contact discharge according to IEC61000-4-2 under application conditions |
Available in a TSSOP-14 package |
Output Voltage into 600 Ω Load: 2 VRMS with 3.3V Supply Voltage 3 VRMS with 5V Supply Voltage |
Benefits |
---|
Eliminates Pop/Click and Output DC-Coupling Capacitors, Provides Flat Frequency Response from 20 Hz to 20 kHz |
Compatible with a wide supply voltage range |
Low Noise and Low THD+N |
Customizable to application or product |
Reduces noise |
Reduces noise |
Allows device to shot down before upstream devices, thereby preventing pop and click noise |
Improves auditory experience |
Low offset voltage translates to low DC error |
Resistant to ESD events |
Saves space and cost |
Applications |
---|
Audio line driver |
PDP / LCD TV |
Home Theater in a Box |
End Products |
---|
Set-Top Boxes |
Bluray Players, DVD Players |
Laptops, Notebook PCs |
Description | NCS2632 |
---|---|
Compliance | Pb-free Halide free |
Class | AB |
Output Power Typ (W) | - |
VCC Max (V) | 5.5 |
Output Type | Differential |
ton Typ (ms) | 0.55 |
THD + N Typ (%) | 0.001 |
IQ Typ (mA) | 7 |
ISD Typ (nA) | - |
Package Type | TSSOP-14 |
Amplifier, Audio, Class Ab, Tssop-14 | Newark Electronics |
NCS2632 Series 5.5 V Class AB Stereo Surface Mount Audio Amplifier - TSSOP-14 | Future Electronics |
Audio Line Driver with Adjustable Gain 14-Pin TSSOP T/R | Avnet America |
28X4856 | element14 |
AMPLIFIER, AUDIO, CLASS AB, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a NCS2632DTBR2G?
Additional datasheets, footprints and schematics for NCS2632DTBR2G are listed on our Part Details page. You can also find images and similar parts to NCS2632DTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2632DTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2632DTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2632DTBR2G fall under?
The NCS2632DTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCS2632DTBR2G when available in the Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2632DTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2632DTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2632DTBR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCS2632DTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2632DTBR2G often in real-time on the comparison pages.
What if I can't find stock of NCS2632DTBR2G?
You can fill out our help required form which you can use to request a quote for NCS2632DTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.