Status: | Active |
---|---|
Series: | NCS2211 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,260
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Differential Output |
1.0 W into an 8 Speaker |
1.5 W into a 4 Speaker |
Single Supply Operation: 2.7 V to 5.5 V |
THD+N: 0.2% @ 1 W Output |
Low Quiescent Current: 20 mA Max |
Shutdown Current < 1.0 A |
Excellent Power Supply Rejection |
Two Package Options: SOIC-8 Package and DFN8 |
Pin Compatible with Competitive Devices |
Notebook Computing |
Benefits |
---|
Eliminates the requirement of series capacitors |
High power output |
High power output, flexible speaker options |
Functions in low power and battery powered applications |
High level of signal clarity, low distortion |
Low power operation |
Minimal power consumption in power down state |
Maintains THD performance over a wide supply range |
Optimal thermal performance and board space consumption |
Maximize source flexibility |
Applications |
---|
Speaker driving |
End Products |
---|
Desktop Computing |
Description | NCS2211 |
---|---|
Compliance | Pb-free Halide free |
Class | AB |
Output Power Typ (W) | 1.5 |
VCC Max (V) | 5.5 |
Output Type | BTL |
ton Typ (ms) | 0.001 |
THD + N Typ (%) | 0.2 |
IQ Typ (mA) | 20 |
ISD Typ (nA) | 1000 |
Package Type | SOIC-8 |
Audio Amp Speaker 1-CH Mono 1W Class-AB 8-Pin SOIC N T/R | Avnet Asia |
NCS2211 Series 1 Channel 5.5 V 12 MHz Low Distortion Audio Amplifier - SOIC-8 | Future Electronics |
Low Distortion Audio Amplifier 1W SOIC8 | RS |
Audio Power Amplifier, -40 C, Soic, 85 C |Onsemi NCS2211DR2G | Newark Electronics |
NCS2211DR2G 2-Channel Audio Amplifier, Class-AB Differential 12MHz, 8-Pin SOIC | ON Semiconductor NCS2211DR2G | RS Americas |
AUDIO AMP, CLASS AB, 1.5W, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCS2211DR2G?
Additional datasheets, footprints and schematics for NCS2211DR2G are listed on our Part Details page. You can also find images and similar parts to NCS2211DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2211DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2211DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2211DR2G fall under?
The NCS2211DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCS2211DR2G when available in the Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2211DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2211DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2211DR2G have stock available?
Authorised distributors including Avnet Asia, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for NCS2211DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2211DR2G often in real-time on the comparison pages.
What if I can't find stock of NCS2211DR2G?
You can fill out our help required form which you can use to request a quote for NCS2211DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.