Status: | Active |
---|---|
Series: | NCS2202 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
133
in stock
|
Buy Now | |
element14
from US$0.21
|
133
in stock
|
Buy Now | |
Farnell
from US$0.21
|
133
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Voltage of 0.85 V to 6.0 V |
Rail-to-rail Input/Output Performance |
Low Supply Current of 10 µA |
No Phase Inversion/Glitchless transitioning in or out of Tri-State Mode |
Complementary or Open Drain Output Configuration |
Available with the Enable Function |
Applications |
---|
Window Comparator |
Zero-Crossing Detectors |
Sensor Interface |
White Goods |
End Products |
---|
Voltage Detector |
Signal Conditioning |
Industrial Control Systems |
Description | NCS2202, Pinout Style: 2 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 0.85 |
VCC Max (V) | 6 |
IO Typ (mA) | 70 |
ICC Typ (mA) | 0.01 |
tres Typ (ns) | 1100 |
VIO Max (mV) | 5 |
TA Min (°C) | -40 |
TA Max (°C) | 105 |
Package Type | SC-88A / SC-70-5 |
Analogue Comparator, Rail To Rail, Low Power, 1, 1.1 S, 850Mv To 6V, Sc-70, 5 Rohs Compliant: Yes |Onsemi NCS2202SQ2T2G | Newark Electronics |
LOW POWER COMP, 1.1US, SC-70-5 | element14 |
Comparator Single R-RI/O 6V SC70-5 | RS |
Comparators, 0.85 V to 6 V,10 A,1 s, Rail-to-Rail, Open Drain and Push-Pull OP | Future Electronics |
Comparator Single R-R I/O 6V 5-Pin SC-70 T/R | Avnet America |
NCS2202SQ2T2G Comparator, Open Drain O/P, 35us 0.85 - 6 V 5-Pin SC-70 | ON Semiconductor NCS2202SQ2T2G | RS Americas |
Where can I find additional details, specifications and documents for a NCS2202SQ2T2G?
Additional datasheets, footprints and schematics for NCS2202SQ2T2G are listed on our Part Details page. You can also find images and similar parts to NCS2202SQ2T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2202SQ2T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2202SQ2T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2202SQ2T2G fall under?
The NCS2202SQ2T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCS2202SQ2T2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2202SQ2T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2202SQ2T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2202SQ2T2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCS2202SQ2T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2202SQ2T2G often in real-time on the comparison pages.
What if I can't find stock of NCS2202SQ2T2G?
You can fill out our help required form which you can use to request a quote for NCS2202SQ2T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.