Status: | Active |
---|---|
Series: | NCS2202 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
6,583
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
6,583
in stock
|
Buy Now | |
element14
from US$0.50
|
6,583
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Voltage of 0.85 V to 6.0 V |
Rail-to-rail Input/Output Performance |
Low Supply Current of 10 µA |
No Phase Inversion/Glitchless transitioning in or out of Tri-State Mode |
Complementary or Open Drain Output Configuration |
Available with the Enable Function |
Applications |
---|
Window Comparator |
Zero-Crossing Detectors |
Sensor Interface |
White Goods |
End Products |
---|
Voltage Detector |
Signal Conditioning |
Industrial Control Systems |
Description | NCS2202, Pinout Style: 2 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 0.85 |
VCC Max (V) | 6 |
IO Typ (mA) | 70 |
ICC Typ (mA) | 0.01 |
tres Typ (ns) | 1100 |
VIO Max (mV) | 5 |
TA Min (°C) | -40 |
TA Max (°C) | 105 |
Package Type | TSOP-5 / SOT-23-5 |
Low Voltage Comparator, 1.1Us, Sot-23-5 | Newark Electronics |
LOW VOLTAGE COMPARATOR, 1.1US, SOT-23-5 | element14 |
ANA COMPARATORS | Future Electronics |
Comparator Single R-R I/O 6V 5-Pin TSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCS2202SN2T1G?
Additional datasheets, footprints and schematics for NCS2202SN2T1G are listed on our Part Details page. You can also find images and similar parts to NCS2202SN2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2202SN2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2202SN2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2202SN2T1G fall under?
The NCS2202SN2T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCS2202SN2T1G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2202SN2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2202SN2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2202SN2T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for NCS2202SN2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2202SN2T1G often in real-time on the comparison pages.
What if I can't find stock of NCS2202SN2T1G?
You can fill out our help required form which you can use to request a quote for NCS2202SN2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.