Status: | Active |
---|---|
Series: | NCS2202A |
RoHS: | Compliant |
Prices starting from US$0.15
Operating Voltage of 0.85 V to 6.0 V |
Rail−to−Rail Input/Output Performance |
Low Supply Current of 10 A |
No Phase Inversion with Overdriven Input Signals |
Glitchless Transitioning in or out of Tri−State Mode |
Complementary or Open Drain Output Configuration |
Internal Hysteresis |
Applications |
---|
Single Cell NiCd/NiMH Battery Powered Applications |
Alarm and Security Systems |
End Products |
---|
Cell Phones, Smart Phones |
Personal Digital Assistants |
Description | NCS2202A |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 0.85 |
VCC Max (V) | 6 |
IO Typ (mA) | 10 |
ICC Typ (mA) | 0.008 |
tres Typ (ns) | 580 |
VIO Max (mV) | 12 |
TA Min (°C) | -40 |
TA Max (°C) | 105 |
Package Type | UDFN-6 |
Comparator,open-drain,RRIO,0.85V,UDFN6 | RS |
Comparator, Single, 580Ns, Udfn-6 | Newark Electronics |
Analog Comparators Low Voltage Comparat | Future Electronics |
Comparator Single R-R I/O 6V 6-Pin UDFN T/R | Avnet America |
COMPARATOR, SINGLE, 580NS, UDFN-6 | element14 |
Where can I find additional details, specifications and documents for a NCS2202AMUTBG?
Additional datasheets, footprints and schematics for NCS2202AMUTBG are listed on our Part Details page. You can also find images and similar parts to NCS2202AMUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2202AMUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2202AMUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2202AMUTBG fall under?
The NCS2202AMUTBG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to NCS2202AMUTBG when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2202AMUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2202AMUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2202AMUTBG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCS2202AMUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2202AMUTBG often in real-time on the comparison pages.
What if I can't find stock of NCS2202AMUTBG?
You can fill out our help required form which you can use to request a quote for NCS2202AMUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.