NCS210SQT2G Amplifiers & Comparators by ON Semiconductor

CURRENT SENSE AMPLIFIER 40KHZ SC-70-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$1.09
118
in stock
Buy Now
Logo for element14
element14
from US$1.10
118
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Bias Current 60µA
Amplifier Case Style SC-70
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 40kHz
Supply Voltage Min 2.7V
Supply Voltage Max 26V
Input Offset Voltage 0.55µV
CMRR 120dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Operational Amplifier ICs (S&Dnon std. MPP) | Avnet America
Current Sense Amplifier, Voltage Output, 1, 60 A, Sc-70, 6, -40 C, 125 C Rohs Compliant: Yes |Onsemi NCS210SQT2G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCS210SQT2G?

Additional datasheets, footprints and schematics for NCS210SQT2G are listed on our Part Details page. You can also find images and similar parts to NCS210SQT2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCS210SQT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS210SQT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCS210SQT2G fall under?

The NCS210SQT2G is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to NCS210SQT2G when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCS210SQT2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCS210SQT2G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCS210SQT2G have stock available?

Authorised distributors including element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NCS210SQT2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCS210SQT2G often in real-time on the comparison pages.

What if I can't find stock of NCS210SQT2G?

You can fill out our help required form which you can use to request a quote for NCS210SQT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay