Status: | Active |
---|---|
Series: | NCS20072 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
13,500
in stock
|
Buy Now | |
element14
from US$0.28
|
13,500
in stock
|
Buy Now | |
Farnell
from US$0.28
|
13,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
1,734
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Supply Range: 2.7 V to 36 V |
Rail−To−Rail Output |
Wide Bandwidth: 3 MHz typical at VS = 2.7 V |
High Slew Rate: 2.8 V/µs typical at VS = 2.7 V |
Low Supply Current: 405 µA per channel at VS = 2.7 V |
Low Input Bias Current: 5 pA typical |
Wide Temperature Range: −40°C to 125°C |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Wide supply range suitable for a wide variety of applications |
Wide output range |
Compatible with high speed signals up to 3 MHz |
High large signal bandwidth |
Low current consumption |
High input impedance |
Functional over wide temperature range |
Meets automotive standards |
Applications |
---|
Current Sensing |
Automotive |
Portable Instruments |
End Products |
---|
Signal Conditioning |
Notebook Computers |
Power Supplies |
Description | NCS20072 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Output |
Channels | 2 |
VS Min (V) | 2.7 |
VS Max (V) | 36 |
Iq Typ (mA) | 0.41 |
VOS Max (mV) | 4 |
GBW Typ (MHz) | 3 |
SR Typ (V/µs) | 2.5 |
IO Typ (mA) | 50 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 30 |
Ibias Typ (pA) | 5 |
CMRR Typ (dB) | 145 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | SOIC-8 |
Operational Amplifier, 3 Mhz, 2, 2.4 V/ S, 2.7V To 36V, Soic, 8 Rohs Compliant: Yes |Onsemi NCS20072DR2G | Newark Electronics |
OP-AMP, 3MHZ, 2.4V/US, 0.003V, SOIC-8 | element14 |
NCS Series 2.4 V/â•¡s 36 V SMT Rail-to-Rail GP Operational Amplifier - SOIC-8 | Future Electronics |
Dual Op Amp RR 36V 3MHz SOIC-8 | RS |
Operational Amplifier, 2 Channels, 3 MHz, 2.8 V/us, 2.7 V to 36 V, 8 Pins, NSOIC | Avnet America |
Where can I find additional details, specifications and documents for a NCS20072DR2G?
Additional datasheets, footprints and schematics for NCS20072DR2G are listed on our Part Details page. You can also find images and similar parts to NCS20072DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS20072DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS20072DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS20072DR2G fall under?
The NCS20072DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS20072DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS20072DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS20072DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS20072DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for NCS20072DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS20072DR2G often in real-time on the comparison pages.
What if I can't find stock of NCS20072DR2G?
You can fill out our help required form which you can use to request a quote for NCS20072DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.