Status: | Active |
---|---|
Series: | NCS20071 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
10,400
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,655
in stock
|
Buy Now | |
element14
from US$0.25
|
806
in stock
|
Buy Now | |
Farnell
from US$0.24
|
806
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
52
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Supply Range: 2.7 V to 36 V |
Wide Bandwidth: 3 MHz typical at Vs = 2.7 V |
Low Supply Current: 405 µA per channel at VS = 2.7 V |
High Slew Rate: 2.8 V/µs typical at VS = 2.7 V |
Low Input Bias Current: 5 pA typical |
Rail−To−Rail Output |
Wide Temperature Range: −40°C to 125°C |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Wide supply range suitable for a variety of applications |
Compatible with high sped signals up to 3 MHz |
Low current consumption |
High large signal bandwidth |
High input impedance |
Wide output range |
Functional over wide temperature range |
Meets automotive standards |
Applications |
---|
Current Sensing |
Automotive |
Notebook Computers |
Power Supplies |
End Products |
---|
Signal Conditioning |
Lighting |
Portable Instruments |
Description | NCS20071 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Output |
Channels | 1 |
VS Min (V) | 2.7 |
VS Max (V) | 36 |
Iq Typ (mA) | 0.43 0.48 |
VOS Max (mV) | 3.5 |
GBW Typ (MHz) | 3 |
SR Typ (V/µs) | 2.4 |
IO Typ (mA) | 50 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 30 |
Ibias Typ (pA) | 5 |
CMRR Typ (dB) | 135 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | TSOP-5 |
NCS20071SN2T1G: Op Amplifier, 3Mhz | RS |
onsemi Operational Amplifier 36V 50mA 3MHz TSOP 4.5mV | Distrelec |
R2R Output Single 3 Mhz O Rohs Compliant: Yes |Onsemi NCS20071SN2T1G | Newark Electronics |
General Purpose Amplifier 1 Circuit Rail-to-Rail - TSOP-5 | Future Electronics |
Operational Amplifier, 1 Channels, 3 MHz, 2.8 V/us, 2.7 V to 36 V, 5 Pins, TSOP | Avnet America |
OP-AMP, 3MHZ, 2.4V/US, TSOP-5 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NCS20071SN2T1G?
Additional datasheets, footprints and schematics for NCS20071SN2T1G are listed on our Part Details page. You can also find images and similar parts to NCS20071SN2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS20071SN2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS20071SN2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS20071SN2T1G fall under?
The NCS20071SN2T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS20071SN2T1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS20071SN2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS20071SN2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS20071SN2T1G have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCS20071SN2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS20071SN2T1G often in real-time on the comparison pages.
What if I can't find stock of NCS20071SN2T1G?
You can fill out our help required form which you can use to request a quote for NCS20071SN2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.