Status: | Unknown |
---|---|
Series: | NCS2004 |
RoHS: | Compliant |
Rail to Rail Output |
Wide Bandwidth |
High Slew Rate |
Wide Power Supply Range: 2.7 V to 16 V |
Low Supply Current: 390 uA |
Low Input Bias Current: 1 pA |
Small Package: SC-88A |
Benefits |
---|
Provides large dynamic range for data acquisition systems. |
Provides large loop gain. |
Limits large, high frequency signal distortion. |
Versatile applications. |
Low power consumption for portable applications. |
Easy interface to high impedance sensors. |
Extremely small package to save PCB space. |
Applications |
---|
Wideband amplification |
Filters |
Hard disk drive |
End Products |
---|
Sensor buffering |
Computing and Battery Powered equipment |
Compliance | Pb-free Halide free |
---|
R2R Single 3Mhz Op Amp/Reel |Onsemi NCS2004SQ3T2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCS2004SQ3T2G?
Additional datasheets, footprints and schematics for NCS2004SQ3T2G are listed on our Part Details page. You can also find images and similar parts to NCS2004SQ3T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2004SQ3T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2004SQ3T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2004SQ3T2G fall under?
The NCS2004SQ3T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS2004SQ3T2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2004SQ3T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2004SQ3T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2004SQ3T2G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCS2004SQ3T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2004SQ3T2G often in real-time on the comparison pages.
What if I can't find stock of NCS2004SQ3T2G?
You can fill out our help required form which you can use to request a quote for NCS2004SQ3T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.