Status: | Unknown |
---|---|
Series: | NCS2003 |
RoHS: | Compliant |
7 MHz Unity Gain Bandwidth at 5 V |
8V/us Slew Rate at 5V |
5 MHz Unity Gain Bandwidth at 1.8 V |
Rail-to-Rail Output |
No Output Phase Reversal for Over-Driven Input Signals |
Low Offset Voltage - 500 µV typical |
Low Input Bias Current - 1 pA typical |
SOT23-5 and SOT553-5 Packages |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Operates at higher speeds |
Captures fast signal transitions |
Operates at higher speeds |
Wide dynamic range |
Output stays stable in over-driven conditions |
Better output accuracy |
High input impedance |
Small package saves space |
Meets automotive requirements |
Applications |
---|
White Goods & Air Conditioners (Motor Current Sense) |
Automotive - Electronic Power Steering & Fuel Pumps (Motor Current Sense) |
Hard Drive Sensor Buffer |
White Goods |
Hard Drives |
End Products |
---|
Current Shunt Monitors for Battery Monitoring |
Industrial Motor Drives (Motor Current Sense) |
Blood Pressure Monitor Conditioning and Filtering |
HVAC |
Blood Pressure Monitor |
Compliance | Pb-free Halide free |
---|
OP-AMP, SINGLE, SOT-553-5/-40 TO 85DEG C | Farnell |
Opamp, Single, 7Mhz, 12.5V/Us, Sot-553-5 |Onsemi NCS2003XV53T2G | Newark Electronics |
OP Amp Single GP R-R O/P 5.5V 5-Pin SOT-553 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCS2003XV53T2G?
Additional datasheets, footprints and schematics for NCS2003XV53T2G are listed on our Part Details page. You can also find images and similar parts to NCS2003XV53T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2003XV53T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2003XV53T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2003XV53T2G fall under?
The NCS2003XV53T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS2003XV53T2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2003XV53T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2003XV53T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2003XV53T2G have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCS2003XV53T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2003XV53T2G often in real-time on the comparison pages.
What if I can't find stock of NCS2003XV53T2G?
You can fill out our help required form which you can use to request a quote for NCS2003XV53T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.