Status: | Active |
---|---|
Series: | NCS2001 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.9 V Guaranteed Operation |
Rail-to-Rail Common Mode Input Voltage Range |
Rail-to-Rail Output Drive Capability |
No Output Phase Reversal for Over-Driven Input Signals |
0.5 mV Trimmed Input Offset Typical |
10 pA Input Bias Current |
1.4 MHz Unity Gain Bandwidth at +/- 2.5 V, 1.1 MHz at +/- 0.5 V |
Applications |
---|
Signal Conditioning |
White Goods |
End Products |
---|
Sensor Interfaces |
Industrial Equipment |
Description | NCS2001, Pinout Style: 2 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 0.9 |
VS Max (V) | 7 |
Iq Typ (mA) | 0.51 |
VOS Max (mV) | 6 |
GBW Typ (MHz) | 1.4 |
SR Typ (V/µs) | 1.6 |
IO Typ (mA) | 76 |
ΔVOS/ΔT (μV/C) | 8 |
eN (nV/√Hz) | 100 |
Ibias Typ (pA) | 10 |
CMRR Typ (dB) | 70 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 105 |
Package Type | SC-88A / SC-70-5 |
OP Amp Single GP R-R I/O ±3.5V/7V 5-Pin SC-70 T/R | Avnet Asia |
Op Amplifier Single R-RI/O 0.9V SC70-5 | RS |
No. Of Amplifiers:1 Amplifier | Newark Electronics |
NCS2001 Series 0.9 to 7 V 1.4 MHz Rail to Rail Operational Amplifier - SC-70-5 | Future Electronics |
NCS2001SQ2T2G Op Amp, 1.4MHz Rail-Rail, 0.9 - 7 V, 5-Pin SC-70 | ON Semiconductor NCS2001SQ2T2G | RS Americas |
IC, OP AMP, SINGL R/R, SMD, SC70-5 | Farnell |
OP Amp Single GP R-R I/O �3.5V/7V 5-Pin SC-70 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCS2001SQ2T2G?
Additional datasheets, footprints and schematics for NCS2001SQ2T2G are listed on our Part Details page. You can also find images and similar parts to NCS2001SQ2T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2001SQ2T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2001SQ2T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2001SQ2T2G fall under?
The NCS2001SQ2T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS2001SQ2T2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2001SQ2T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2001SQ2T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2001SQ2T2G have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCS2001SQ2T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2001SQ2T2G often in real-time on the comparison pages.
What if I can't find stock of NCS2001SQ2T2G?
You can fill out our help required form which you can use to request a quote for NCS2001SQ2T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.