Status: | Active |
---|---|
Series: | NCS2001 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
8,045
in stock
|
Buy Now | |
element14
from US$0.36
|
8,045
in stock
|
Buy Now | |
Farnell
from US$0.33
|
8,045
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.9 V Guaranteed Operation |
Rail-to-Rail Common Mode Input Voltage Range |
Rail-to-Rail Output Drive Capability |
No Output Phase Reversal for Over-Driven Input Signals |
0.5 mV Trimmed Input Offset Typical |
10 pA Input Bias Current |
1.4 MHz Unity Gain Bandwidth at +/- 2.5 V, 1.1 MHz at +/- 0.5 V |
Applications |
---|
Signal Conditioning |
White Goods |
End Products |
---|
Sensor Interfaces |
Industrial Equipment |
Description | NCS2001, Pinout Style: 1 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 0.9 |
VS Max (V) | 7 |
Iq Typ (mA) | 0.51 |
VOS Max (mV) | 6 |
GBW Typ (MHz) | 1.4 |
SR Typ (V/µs) | 1.6 |
IO Typ (mA) | 76 |
ΔVOS/ΔT (μV/C) | 8 |
eN (nV/√Hz) | 100 |
Ibias Typ (pA) | 10 |
CMRR Typ (dB) | 70 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 105 |
Package Type | TSOP-5 / SOT-23-5 |
Opamp, 1Mhz, 1.6V/Us, 0.006V, Sot-23 | Newark Electronics |
OPAMP, 1MHZ, 1.6V/US, 0.006V, SOT-23 | element14 |
NCS2001SN1T1G, ANA SINGL OP AMP 1V 1MHZ | RS |
NCV2001 Series 7 V 1.4 MHz Rail-to-Rail Single Operational Amplifier - TSOP-5 | Future Electronics |
OP Amp Single GP R-R I/O ±3.5V/7V 5-Pin TSOP T/R | Avnet America |
NCS2001SN1T1G Low Voltage Op Amp, 1.4MHz Rail-Rail, 0.9 to 7 V, 5-Pin SOT-23 | ON Semiconductor NCS2001SN1T1G | RS Americas |
OP Amp Single GP R-R I/O �3.5V/7V 5-Pin TSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCS2001SN1T1G?
Additional datasheets, footprints and schematics for NCS2001SN1T1G are listed on our Part Details page. You can also find images and similar parts to NCS2001SN1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2001SN1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2001SN1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2001SN1T1G fall under?
The NCS2001SN1T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS2001SN1T1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2001SN1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2001SN1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2001SN1T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCS2001SN1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2001SN1T1G often in real-time on the comparison pages.
What if I can't find stock of NCS2001SN1T1G?
You can fill out our help required form which you can use to request a quote for NCS2001SN1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.