Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 60µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 100kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 5µV |
CMRR | 115dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CURRENT SENSE AMP G=50 | Avnet America |
CURRENT SENSE AMPLIFIER, 100KHZ, SC-70-6 | Farnell |
Where can I find additional details, specifications and documents for a NCS199A1SQT2G?
Additional datasheets, footprints and schematics for NCS199A1SQT2G are listed on our Part Details page. You can also find images and similar parts to NCS199A1SQT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS199A1SQT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS199A1SQT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS199A1SQT2G fall under?
The NCS199A1SQT2G is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCS199A1SQT2G when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS199A1SQT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS199A1SQT2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS199A1SQT2G have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for NCS199A1SQT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS199A1SQT2G often in real-time on the comparison pages.
What if I can't find stock of NCS199A1SQT2G?
You can fill out our help required form which you can use to request a quote for NCS199A1SQT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.