Driver Configuration | High Side or Low Side |
---|---|
Peak Output Current | 70A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | QFN |
No. of Pins | 36Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | Lead (27-Jun-2018) |
Integrated Driver And Mosfet/Reel |Onsemi NCP81382MNTXG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP81382MNTXG?
Additional datasheets, footprints and schematics for NCP81382MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP81382MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81382MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81382MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81382MNTXG fall under?
The NCP81382MNTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCP81382MNTXG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81382MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81382MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP81382MNTXG have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for NCP81382MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81382MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP81382MNTXG?
You can fill out our help required form which you can use to request a quote for NCP81382MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.