Status: | Active |
---|---|
Series: | NCP81253 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
313
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
313
in stock
|
Buy Now | |
element14
from US$0.32
|
313
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Internal bootstrap diode |
5 V 3-stage PWM input |
Adaptive anti-cross-conduction circuit |
Diode braking capability |
Output disable control |
VCC undervoltage lockout |
Benefits |
---|
Reduces number of external components |
Allows for high-impedance state |
Protects against cross-conduction during FET turn-on and turn-off |
Quickly reduces inductor current |
Ability to turn off both MOSFETs via the Enable pin |
Guarantees outputs are low when supply voltage is low |
Applications |
---|
Power solutions for notebook and desktop systems |
Description | NCP81253 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 5.5 |
Rise Time (ns) | DRVH: 16 / DRVL: 11 |
Fall Time (ns) | DRVH: 11 / DRVL: 8 |
Package Type | DFN-8 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Driver, Dual, High/Low, Dfn-8 | Newark Electronics |
MOSFET DRIVER, DUAL, HIGH/LOW, DFN-8 | element14 |
NCP81253: 5 V MOSFET Driver Compatible with Single-Phase IMVP8 Controllers, DFN8 | Future Electronics |
MOSFET DRVR 2-OUT Hi/Lo Side Non-Inv 8-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP81253MNTBG?
Additional datasheets, footprints and schematics for NCP81253MNTBG are listed on our Part Details page. You can also find images and similar parts to NCP81253MNTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81253MNTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81253MNTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81253MNTBG fall under?
The NCP81253MNTBG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP81253MNTBG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81253MNTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81253MNTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81253MNTBG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NCP81253MNTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81253MNTBG often in real-time on the comparison pages.
What if I can't find stock of NCP81253MNTBG?
You can fill out our help required form which you can use to request a quote for NCP81253MNTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.