Status: | Active |
---|---|
Series: | NCP81246 |
RoHS: | Compliant |
Prices starting from US$1.35
3 Internal Drivers |
High performance RPM control system |
Dual Edge Modulation for multiphase rails |
Dynamic VID Feed-Forward |
Adaptive Voltage Positioning (AVP) |
Switching Frequency Range of 300 kHz – 750 kHz |
Phase to Phase dynamic current balance |
Benefits |
---|
Allow high integration which reduces total solution PCB footprint |
New 1 phase architecture reduces compensation components PWM output provides routing flexibility |
Fastest Initial Response to Transient Loading |
Applications |
---|
Embedded Systems |
Description | NCP81246, Three rail controller with SVID Interface for IMVP8 CPUs |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Phases | 1/2 |
Control Mode | Voltage Mode |
VCC Min (V) | 4.75 |
VCC Max (V) | 5.25 |
fSW Typ (kHz) | 300 - 750 |
Package Type | QFN-52 |
Industrial Temperature Range - Threerail Controller With Svid Interface For Imvp8 Cpu Applications/Reel |Onsemi NCP81246MNTXG | Newark Electronics |
Multi-Phase Controller | Future Electronics |
DC DC Cntrlr Single-OUT Buck 4.5V to 25V Input 52-Pin QFN T/R | Avnet America |
DC/DC CTRL, BUCK, 750KHZ, 5.25V, QFN-52 | element14 |
Where can I find additional details, specifications and documents for a NCP81246MNTXG?
Additional datasheets, footprints and schematics for NCP81246MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP81246MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81246MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81246MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81246MNTXG fall under?
The NCP81246MNTXG is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP81246MNTXG when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81246MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81246MNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81246MNTXG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCP81246MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81246MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP81246MNTXG?
You can fill out our help required form which you can use to request a quote for NCP81246MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.