Status: | Active |
---|---|
Series: | NCP81245 |
RoHS: | Compliant |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet Asia
from US$1.92
|
-
|
Buy Now | |
Farnell
from US$1.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiple Phase Count Configuration |
Compatible with Drmos or Discrete Driver |
Dynamic Reference Injection ® |
Supports all-MLCC Output Capacitance |
Accurate Total Current Summing Amplifier |
Auto Phase Shedding |
Switching Frequency 300kHz to 1.2MHz |
Benefits |
---|
Flexible User Configurable option allows for a one part match all feature |
Flexible option to use Drmos or Discrete solution for each phase |
Applications |
---|
Embedded Systems |
Description | NCP81245, Three Phase Output Controller with Intel Proprietary Interface |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Phases | 2/3/4 |
Control Mode | Voltage Mode |
VCC Min (V) | 4.75 |
VCC Max (V) | 5.25 |
fSW Typ (kHz) | 300 - 1200 |
Package Type | QFN-52 |
Supply Voltage Min:4.75V | Newark Electronics |
DC DC Cntrlr Triple-OUT Buck/PWM DC to DC Controller 4.5V to 20V 52-Pin QFN EP T/R | Avnet America |
Phase Controller for IMVP8 CPUs QFN52 | RS |
Multi-Phase Controller | Future Electronics |
DC/DC CTRL, BUCK, 750KHZ, 5.25V, QFN-52 | Farnell |
Where can I find additional details, specifications and documents for a NCP81245MNTXG?
Additional datasheets, footprints and schematics for NCP81245MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP81245MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81245MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81245MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81245MNTXG fall under?
The NCP81245MNTXG is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP81245MNTXG when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81245MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81245MNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81245MNTXG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and Avnet Asia have stock available or on a lead time for NCP81245MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81245MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP81245MNTXG?
You can fill out our help required form which you can use to request a quote for NCP81245MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.