NCP81234MNTXG DC-DC Power Conversion by ON Semiconductor

Multi-Phase Controller with Dual Loop Capability, Configurable, DrMOS Compatible

Status: Active
Series: NCP81234
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP81234 can be configured as a single or dual output regulator intended to operate with DrMOS power stages. The device operates from 4.5V to 24V and is ideally suited for powering processors, DDR memory, and FPGAs. The device offers dual control loops, allowing independent operation of each loop with the ability to parallel the outputs for a higher 2 phase solution. This controller offers differential current sense and voltage sense for greater accuracy. The device supports DCR current sense or can accommodate an IMON signal from the DrMOS. The parts offer protection against overcurrent, over/undervoltage, and overtemperature protection.

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.55
-
Buy Now
Logo for element14
element14
from US$1.52
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

4.5 V to 24 V input with internal bias
Adjustable output from 0.6 V to 5 V
Adjustable switching frequency from 200 kHz to 1.2 MHz
PWM output compatible to 3.3 V and 5 V DrMOS
Differential output sense
Differential current sense
Overcurrent, Over/Undervoltage, and Thermal protection
Benefits
Optimized for 12 V and 5 V bus voltage designs
Low voltage capability to power core voltages
Allows optimization of design for size and efficiency
Compatible with standard DrMOS
Maintain voltage accuracy with high current design
Allows DCR current sense (or from Iout of DrMOS)
Protected against faults
Applications
High current designs
DDR Memory
Base stations
Routers
End Products
Core power rails
FPGA power
Networking
Power Modules

Specifications

Description NCP81234
Compliance Pb-free Halide free
Topology Step-Down
Phases 2
Control Mode Current/Voltage Mode
VCC Min (V) 4.5
VCC Max (V) 24
fSW Typ (kHz) 1200
Package Type QFN-28

Alternative Descriptions

Dc/Dc Ctrl, Sync Buck, 1.2Mhz, Qfn-28 | Newark Electronics
DC/DC Controllers, 2 Output, Synchronous Buck (Step Down), 4.5 V to 20 V, 28 Pins, QFN-EP | Avnet America
DC/DC CTRL, SYNC BUCK, 1.2MHZ, QFN-28 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP81234MNTXG?

Additional datasheets, footprints and schematics for NCP81234MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP81234MNTXG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP81234MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81234MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP81234MNTXG fall under?

The NCP81234MNTXG is listed under Power Management > DC-DC Power Conversion > Controllers.

Can I view similar or alternative parts?

You can view similar parts to NCP81234MNTXG when available in the Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81234MNTXG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP81234MNTXG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP81234MNTXG have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCP81234MNTXG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP81234MNTXG often in real-time on the comparison pages.

What if I can't find stock of NCP81234MNTXG?

You can fill out our help required form which you can use to request a quote for NCP81234MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay