Status: | Active |
---|---|
Series: | NCP81151 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.14 |
No stock
|
Buy Now | |
Avnet Asia | US$0.11 |
27,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
2,875
|
Buy Now | |
Newark Electronics | US$0.13 |
-
|
Buy Now | |
Future Electronics | US$0.13 |
-
|
Buy Now | |
Avnet America | US$0.14 |
-
|
Buy Now | |
element14 | US$0.14 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Output Disable Control Turns Off Both MOSFETs |
Faster Rise and Fall Times |
Benefits |
---|
Prevents short circuit |
Applications |
---|
Vcore Power |
End Products |
---|
Notebooks |
Description | NCP81151, MOSFET Driver |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 6.5 |
Rise Time (ns) | 16 |
Fall Time (ns) | 11 |
Package Type | DFN-8 |
MOSFET DRVR 2-OUT Hi/Lo Side 8-Pin DFN T/R | Avnet Asia |
IC: driver | Transfer Multisort Elektronik |
Vr12.5 Mosfet Driver/Reel |Onsemi NCP81151MNTBG | Newark Electronics |
NCP81151 Series Dual MOSFET Gate Driver - 8-DFN | Future Electronics |
MOSFET DRIVER, DUAL, HIGH/LOW, DFN-8 | element14 |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP81151MNTBG?
Additional datasheets, footprints and schematics for NCP81151MNTBG are listed on our Part Details page. You can also find images and similar parts to NCP81151MNTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81151MNTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81151MNTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81151MNTBG fall under?
The NCP81151MNTBG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP81151MNTBG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81151MNTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81151MNTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81151MNTBG have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP81151MNTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81151MNTBG often in real-time on the comparison pages.
What if I can't find stock of NCP81151MNTBG?
You can fill out our help required form which you can use to request a quote for NCP81151MNTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.